Module 3 steel spur gear with 29 teeth and a 20 mm finished bore, made from S45C material with JIS grade N8 precision (JIS B1702-1: 1998), Metric pressure angle of 20°, standard full-depth teeth, and a keyway conforming to JIS B1301 Js9 tolerance. The bore is fitted with a set screw and the part requires a lead time of up to five working days for order fulfillment. Maximum allowable torque is 1.73 N·m. The tooth width is 15 mm, face width is 27.9 mm, and weight is 2.27 kg. Backlash is theoretically 0.18 to 0.38 mm. Retaining the original bore and avoiding secondary operations that narrow tooth width is critical for maintaining precision and strength.
Module 3, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-29J20 | KSS3-29J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 29 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |