KSS3-28J40 is a module 3, 40-tooth steel spur gear with a 12 x 3.3 mm keyway and M8 tapped hole, made from S45C material with JIS grade N8 precision. The gear has a tooth width of 7.5 mm, an outside diameter of 120 mm, and a pitch diameter of 120 mm. It is designed for torque transmission up to 1.29 N·m and includes a set screw. Backlash is specified as 0.18~0.38 mm. Keyways conform to JIS B1301, Js 9 tolerance. The product is available-on-request
Module 3, 28 Tooth Mild Steel Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-28J40 | KSS3-28J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Mild Steel Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |