KSS3-28J35 is a module 3, 35-teeth steel spur gear with a 35mm finished bore, made from S45C material and featuring a 20° pressure angle and JIS grade N8 precision. It has an 8 x 3.3 mm keyway, M6 tapped hole, tooth width of 25.4 mm, and an overall thickness of 7.5 mm, with allowable torque ratings based on standard usage conditions. Backlash is specified as 0.18 to 0.38 mm. The gear is part of the KSS series available as a made-to-order product with a 5-working-day lead time and order quantities limited to 1 to 20 units per request.
Module 3, 28 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-28J35 | KSS3-28J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 28 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |