KSS3-27J20 is a module 3, 20-tooth steel spur gear with a 20 mm finished bore, made from S45C material and featuring a 20° pressure angle and standard full-depth teeth. It conforms to JIS grade N8 precision (JIS B1702-1:1998) and has a backlash value of 0.18~0.38 mm. The gear includes a keyway per JIS B1301 (Js9 tolerance) and is supplied with a set screw for the tapped hole. The part is available on request with a lead time of up to five working days, and is limited to orders of 1 to 20 units. Secondary operations that reduce tooth width are discouraged due to impacts on precision and strength.
Module 3, 27 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-27J20 | KSS3-27J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 27 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |