KSS3-26J35 is a steel spur gear in the KSS Series with 35 teeth, module 3, 20° pressure angle, and S45C material, featuring a finished bore of 35 mm, 10 x 3.3 mm keyway, and M8 set screw. It complies with JIS grade N8 precision (JIS B1702-1:1998). The gear is available as an order-on-request variant with a lead time of up to 5 working days and supports a maximum torque of 1.16 N·m under standard conditions.
Module 3, 26 Tooth Mild Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-26J35 | KSS3-26J35 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Mild Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |