KSS3-26J32 is a steel spur gear in the KSS Series, with 32 teeth, a 10 mm keyway by 3.3 mm depth, and an M8 tapped hole for shaft retention. Made of S45C steel with hardness under 194 HB, it has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N8 precision. Module is 3, pitch diameter is 96 mm, thickness is 15 mm, bore diameter is 30 mm, and overall width is 25.4 mm. Backlash is 0.18 to 0.38 mm. Set screw included. J-series variants require a five-day lead time and are limited to 20 units per order.
Module 3, 26 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-26J32 | KSS3-26J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |