KSS3-26J28 is a steel spur gear with 28 teeth, module 3, pressure angle 20°, made of S45C steel, and features a finished bore with a keyway conforming to JIS B1301 Js9 tolerance. The gear has a tooth width of 28 mm, overall thickness of 7.5 mm, and an outside diameter of 84 mm. It is rated for a maximum allowable torque of 250 N·cm under assumed usage conditions. Backlash is specified as 0.18 to 0.38 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998), and the bore is accommodating an M6 set screw. The product is available on request with a 5-working-day lead time and is limited to 1-20 units per order. Secondary operations that reduce tooth width are discouraged due to impacts on precision and strength.
Module 3, 26 Tooth Mild Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-26J28 | KSS3-26J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Mild Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |