KSS3-26J25 is a module 3, 26-tooth steel spur gear made of S45C material with a JIS grade N8 precision rating and a 20° pressure angle. It has a finished bore of 25 mm, a keyway conforming to JIS B1301 (Js 9 tolerance), and an M6 set screw. The gear has a tooth width of 15 mm, an overall height of 7.5 mm, and a weight of 1.81 kg. Backlash is specified as 0.18-0.38 mm. It is designed for applications requiring standard full-depth teeth and is available as an order-on-request product with a lead time of five working days. Secondary operations that reduce tooth width are discouraged to preserve precision and strength.
Module 3, 26 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-26J25 | KSS3-26J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |