KSS3-26 is a module 3, 26-tooth steel spur gear made of S45C material with a 20° pressure angle and standard full-depth teeth, precision graded to JIS grade N8 per JIS B1702-1:1998. It has a pitch diameter of 78 mm, an outer diameter of 84 mm, a width of 30 mm, and a shaft hole diameter of 15 mm. The maximum allowable torque is 17.7 N·m, and the theoretical backlash ranges from 0.18 mm to 0.38 mm. Keyways, if applicable, conform to JIS B1301, Js9 tolerance. No heat treatment is applied. The gear is not black oxide coated. Secondary operations that narrow the tooth width are not recommended.
Module 3, 26 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-26 | KSS3-26 |
| Product Name | Metal Spur Gears (metric) | Module 3, 26 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |