QTC METRIC GEARS Metal Spur Gears (metric) KSS3-25J30

Description
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-25J30 is a Module 3 steel spur gear with 30 teeth, 20° pressure angle, and a finished bore of 30 mm, machined from S45C steel with a tooth hardness of less than 194 HB. It has an M6 keyway fitting a 8 x 3.3 mm screw and a recommended shaft torque of 1.11 N·m. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and Standard full depth teeth. The J-series variants are available on request with a 5-day lead time and a minimum order quantity of 1 unit.

Datasheet Summary
Powered by GS/AI

KSS3-25J30 is a Module 3 steel spur gear with 30 teeth, 20° pressure angle, and a finished bore of 30 mm, machined from S45C steel with a tooth hardness of less than 194 HB. It has an M6 keyway fitting a 8 x 3.3 mm screw and a recommended shaft torque of 1.11 N·m. The gear meets JIS grade N8 precision (JIS B1702-1:1998) and Standard full depth teeth. The J-series variants are available on request with a 5-day lead time and a minimum order quantity of 1 unit.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-25J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-25J30
Metal Spur Gears (metric) KSS3-25J30
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS3-25J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS3-25J30
Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS3-25J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-25J30 KSS3-25J30
Product Name Metal Spur Gears (metric) Module 3, 25 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 14 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details