QTC METRIC GEARS Metal Spur Gears (metric) KSS3-25J22

Description
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-25J22 is a steel spur gear with 22 teeth, module 3, and a 22mm finished bore, part of the KSS Series standardized to JIS grade 4 (JIS B1702: 1976) with a 20° pressure angle and S45C material. It has a keyway compliant with JIS B1301 (Js 9 tolerance), a 6 mm diameter keyed shaft hole, 2.8 mm pitch, and a 7.5 mm face width. Backlash is specified as 0.18-0.38 mm, and the allowable torque is 0.18~0.38 N·m. Set screw and black oxide coating are omitted on modified surfaces. orderId: S1K. Delivered on request with a 5-day lead time, and limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSS3-25J22 is a steel spur gear with 22 teeth, module 3, and a 22mm finished bore, part of the KSS Series standardized to JIS grade 4 (JIS B1702: 1976) with a 20° pressure angle and S45C material. It has a keyway compliant with JIS B1301 (Js 9 tolerance), a 6 mm diameter keyed shaft hole, 2.8 mm pitch, and a 7.5 mm face width. Backlash is specified as 0.18-0.38 mm, and the allowable torque is 0.18~0.38 N·m. Set screw and black oxide coating are omitted on modified surfaces. orderId: S1K. Delivered on request with a 5-day lead time, and limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-25J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-25J22
Metal Spur Gears (metric) KSS3-25J22
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore - KSS3-25J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
KSS3-25J22
Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore KSS3-25J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-25J22 KSS3-25J22
Product Name Metal Spur Gears (metric) Module 3, 25 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG6-30R1E32, Module 630 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-30r1e32 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details