KSS3-25J20 is a steel spur gear with 20 teeth, module 3, and a 20 mm finished bore, part of the KSS Series steel spur gears with JIS Grade N8 precision and a 20° pressure angle. The gear is made of S45C steel with no heat treatment, has a tooth hardness less than 194 HB, and uses a 6 x 2.8 mm keyway with an M5 set screw. It has a face width of 7.5 mm, backlash of 0.18~0.38 mm, and a maximum allowable torque of 1.26 N·m. Secondary operations that reduce tooth width are not recommended. The product requires a lead time of up to five working days for ordering. Bearings: none, given keyed bore for shaft mounting.
Module 3, 25 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-25J20 | KSS3-25J20 |
| Product Name | Metal Spur Gears (metric) | Module 3, 25 Tooth Mild Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |