KSS3-24J32 is a steel spur gear in the KSS Series with 32 teeth, module 3, 20° pressure angle, and standard full depth teeth, made from S45C material with a JIS grade N8 precision rating. It features a 10 x 3.3 mm keyway and an M8 tapped hole with a 7.5 mm hub width. The gear has an allowable torque capacity of 0.97 N·m and a backlash tolerance of 0.18~0.38 mm. The product adheres to JIS B1301 standards for keyway dimensions and requires a lead time for ordering as it is an available-on-request
Module 3, 24 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-24J32 | KSS3-24J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |