KSS3-24J22 is a steel spur gear from the KSS series, with 22 teeth, a 6 mm keyway, an M5 shaft hole, and a 7.5 mm hub width. It is made of S45C steel, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998) precision. The gear uses a standard full-depth tooth profile and has a theoretical backlash range of 0.18~0.38 mm. Allowable torque is 0.93 N·m. The hub has a counterbored tapped hole to reduce tap length. Keyway dimensions follow JIS B1301 Js9 tolerance. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 3, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-24J22 | KSS3-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |