KSS3-24J16 is a steel spur gear with a module of 3, 16 teeth, a 5 mm × 2.3 mm keyway, and a 7.5 mm hub diameter. It is made of S45C steel with a precision grade of JIS B1702-1:1998 Grade N8 and a 20° pressure angle. The gear has a tooth hardness of less than 194 HB, a backlash range of 0.18~0.38 mm, and an allowable torque of 1.19 N·m. The part includes a set screw for the tapped hole and is designed for use in metric gear systems.
Module 3, 24 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-24J16 | KSS3-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |