KSS3-24J15 is a Module 3 steel spur gear with 15 teeth, a 15 mm finished bore, and an M4 keyway. It is made of S45C steel with a tooth hardness less than 194 HB, has a 20° pressure angle, standard full-depth teeth, and meets JIS grade N8 precision (JIS B1702-1:1998). The backlash is specified as 0.14-0.32 mm. The gear is intended for use in applications requiring metric gearing with guaranteed dimensional precision and is compatible with JIS B1301 keyway standards.
Module 3, 24 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-24J15 | KSS3-24J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 24 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |