The KSS3-23J32 is a steel spur gear in the KSS series, with 32 teeth, a module of 3, and a 10 mm × 3.3 mm keyway according to JIS B1301 standards. It has a bore diameter of 30 mm and is made of S45C steel with a hardness of less than 194 HB. The gear features a pressure angle of 20°, standard full-depth teeth, and a JIS grade N8 precision rating per JIS B1702-1:1998. The allowable torque is 0.87 N·m, and the backlash ranges from 0.18 to 0.38 mm. The product includes a set screw and is counterbored for tapped holes, as designated by the "*" marking. It is available only on request with a lead time and minimum order quantity constraints.
Module 3, 23 Tooth Mild Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J32 | KSS3-23J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |