QTC METRIC GEARS Metal Spur Gears (metric) KSS3-23J30

Description
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-23J30 is a module 3, 30-tooth steel spur gear made of S45C material with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N8 precision (JIS B1702-1:1998). It features a 30 mm finished bore with a keyway machined to JIS B1301 Js9 tolerance, and includes a set screw for tapped hole compatibility. The gear has a tooth hardness of less than 194 HB, a backlash range of 0.18~0.38 mm, and an allowable torque of 0.91 N·m. The body width is 7.5 mm, with a 10 x 3.3 mm keyway and M8 tapping. Secondary operations that reduce tooth width are discouraged to maintain precision and strength.

Datasheet Summary
Powered by GS/AI

KSS3-23J30 is a module 3, 30-tooth steel spur gear made of S45C material with a 20° pressure angle and standard full-depth teeth, conforming to JIS grade N8 precision (JIS B1702-1:1998). It features a 30 mm finished bore with a keyway machined to JIS B1301 Js9 tolerance, and includes a set screw for tapped hole compatibility. The gear has a tooth hardness of less than 194 HB, a backlash range of 0.18~0.38 mm, and an allowable torque of 0.91 N·m. The body width is 7.5 mm, with a 10 x 3.3 mm keyway and M8 tapping. Secondary operations that reduce tooth width are discouraged to maintain precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-23J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-23J30
Metal Spur Gears (metric) KSS3-23J30
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore - KSS3-23J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore
KSS3-23J30
Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore KSS3-23J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-23J30 KSS3-23J30
Product Name Metal Spur Gears (metric) Module 3, 23 Tooth Mild Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 23 23
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-50R1E28, Module 650 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-50r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 13 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 13
Design English
View Details