KSS3-23J25 is a steel spur gear in the KSS Series with a module of 3, 25 teeth, and a bore diameter of 8 mm. It features a keyway conforming to JIS B1301 Js9 tolerance, a 20° pressure angle, standard full-depth teeth, and is made from S45C steel. The gear has a tooth hardness of less than 194 HB, a JIS grade N8 precision rating per JIS B1702-1:1998, and a backlash range of 0.18~0.38 mm. It has a hub width of 7.5 mm and is supplied with a set screw for the tapped hole. The allowable torque capacity is 0.98 N·m under specified conditions.
Module 3, 23 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J25 | KSS3-23J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |