Module 3 steel spur gear with 22 teeth, 20° pressure angle, and standard full-depth teeth, made from S45C material with JIS grade N8 precision. Features a 6 mm wide keyway, 2.8 mm deep, with M5 tightening hole, and a finished bore diameter of 22 mm. Backlash ranges from 0.18 to 0.38 mm. Allowable torque is 1.03 N·m. Black oxide coating is absent on areas subject to secondary operations.
Module 3, 23 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J22 | KSS3-23J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |