Module 3 steel spur gear with 16 teeth, 20° pressure angle, and a 16 mm finished bore, made from S45C material with a hardness less than 194 HB, conforming to JIS grade N8 (JIS B1702-1: 1998). The gear includes a keyway compliant with JIS B1301 (Js 9 tolerance) and an M4 tapped hole with a set screw included. Backlash is specified as 0.18~0.38 mm. Dimensions include a hub diameter of 52 mm, overall thickness of 15 mm, and a keyway width of 6 mm. The product is part of the KSS series, available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units per batch.
Module 3, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J16 | KSS3-23J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |