KSS3-23J15 is a module 3, 15-tooth steel spur gear with a 15 mm finished bore, manufactured from S45C material with a tooth hardness of less than 194 HB, featuring a 20° pressure angle and JIS grade N8 precision per JIS B1702-1:1998. The gear includes a keyway compliant with JIS B1301 Js9 tolerance and a tapped hole with an included set screw. It has a tooth width of 7.5 mm and a hub diameter of 56 mm. Backlash is specified as 0.18~0.38 mm. The part is marked with a "*" indicating a counterbored tapped hole, and is part of the J-series, which requires a 5-day lead time for orders of 1 to 20 units.
Module 3, 23 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-23J15 | KSS3-23J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 23 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 23 | 23 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |