KSS3-22J22 is a module 3, 22-tooth steel spur gear made of S45C material with a 20° pressure angle and JIS grade N8 precision. It features a keyway compliant with JIS B1301 (Js9 tolerance), a 6 mm wide keyseat at 2.8 mm depth, and an M5 tapped hole. The gear has a 7.5 mm hub thickness and a backlash range of 0.18 to 0.38 mm. Maximum allowable torque is 0.93 N·m. The product is part of the KSS series, available only on special request with a lead time of up to 5 working days and a maximum order quantity of 20 units per request.
Module 3, 22 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-22J22 | KSS3-22J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |