KSS3-22J17 is a Module 3, 22-tooth steel spur gear with a 17 mm finished bore, made of S45C material, featuring a 20° pressure angle and standard full-depth teeth. It has a JIS grade N8 precision rating (JIS B1702-1: 1998) and a keyway conforming to JIS B1301, Js 9 tolerance. The gear has a 6 × 2.8 mm keyway, a 7.5 mm hub thickness, and an allowable torque of 0.99 N·m. Backlash is specified at 0.18~0.38 mm. The part includes a set screw and is available as an order-request item with a 5-working-day lead time for quantities of 1 to 20 units.
Module 3, 22 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-22J17 | KSS3-22J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |