KSS3-22J16 is a Module 3 steel spur gear with 16 teeth, a 5 mm x 2.3 mm keyway, an M4* threaded hole, and a 7.5 mm hub length, made from S45C material with JIS Grade N8 precision. The gear has a 20° pressure angle and standard full-depth teeth, with a theoretical backlash range of 0.18-0.38 mm. Torque capacity is 0.99 N·m, and the shaft bore is finished to match the keyway dimensions. The product is available on request with a lead time of up to five working days and a minimum order quantity of one unit.
Module 3, 22 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-22J16 | KSS3-22J16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 22 Tooth Mild Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |