KSS3-21J22 is a module 3, 22-tooth steel spur gear made from S45C material with a JIS grade N8 precision rating. It has a 6 mm x 2.8 mm keyway, an M5 bore, and a bore diameter of 7.5 mm. The gear has a tooth width of 22 mm, a maximum allowable torque of 0.93 N·m, and a normal backlash range of 0.18 to 0.38 mm. The gear body thickness is 15 mm, and the overall width is 30 mm. The product is marked for secondary operation caution due to its keyway and bore configuration.
Module 3, 21 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-21J22 | KSS3-21J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 21 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |