QTC METRIC GEARS Metal Spur Gears (metric) KSS3-21J20

Description
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-21J20 is a steel spur gear with 20 teeth, module 3, and a 20 mm finished bore. It features a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. The gear is precision-ground to JIS grade N8 (JIS B1702-1: 1998). It includes a keyway conforming to JIS B1301 (Js 9 tolerance) and a tapped hole with a set screw included. The tooth width is 7.5 mm, and the backlash is specified as 0.18~0.38 mm. The allowable torque is 0.96 N·m. The shaft hole dimension is 6 mm diameter with a 2.8 mm keyway, and the bore is 7.5 mm deep.

Datasheet Summary
Powered by GS/AI

KSS3-21J20 is a steel spur gear with 20 teeth, module 3, and a 20 mm finished bore. It features a 20° pressure angle, standard full-depth teeth, and is made of S45C steel with a hardness of less than 194 HB. The gear is precision-ground to JIS grade N8 (JIS B1702-1: 1998). It includes a keyway conforming to JIS B1301 (Js 9 tolerance) and a tapped hole with a set screw included. The tooth width is 7.5 mm, and the backlash is specified as 0.18~0.38 mm. The allowable torque is 0.96 N·m. The shaft hole dimension is 6 mm diameter with a 2.8 mm keyway, and the bore is 7.5 mm deep.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-21J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-21J20
Metal Spur Gears (metric) KSS3-21J20
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS3-21J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS3-21J20
Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS3-21J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-21J20 KSS3-21J20
Product Name Metal Spur Gears (metric) Module 3, 21 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG5-40R1E28, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e28 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Mitre & Bevel Gears - 1827996 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
PD 1.5 mm (0.0591 inch)
View Details