KSS3-21J19 is a Module 3, 19-tooth steel spur gear with a 6 mm × 2.8 mm keyway and M5 through-hole, made from S45C material with JIS Grade N8 precision, a 20° pressure angle, and standard full-depth teeth. It has a bore diameter of 19 mm, a tooth width of 7.5 mm, and a maximum allowable torque of 1.06 N·m. The gear is designed for use with JIS B1301 keyways and a Js9 tolerance. Backlash ranges from 0.18 mm to 0.38 mm. Secondary operations that reduce tooth width are not recommended as they affect precision and strength.
Module 3, 21 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-21J19 | KSS3-21J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 21 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |