QTC METRIC GEARS Metal Spur Gears (metric) KSS3-21J15

Description
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-21J15 is a steel spur gear from the KSS Series, with 21 teeth, a 15 mm finished bore, and a pressure angle of 20°. It is manufactured from S45C steel with a tooth hardness under 194 HB and complies with JIS Grade N8 precision (JIS B1702-1:1998). The gear has a cylindrical module of 3, a tooth width of 7.5 mm, and includes a keyway conforming to JIS B1301 (Js9 tolerance). The allowable torque is 1.11 N⋅m for the base variant, with a rated torque of 0.91 N⋅m after accounting for bore modification. Backlash is specified as 0.18⋅0.38 mm, and the gear includes a set screw for the tapped hole, which is counterbored. The product is available only on request, with a lead time of up to five working days and a maximum order quantity of 20 units per order.

Datasheet Summary
Powered by GS/AI

KSS3-21J15 is a steel spur gear from the KSS Series, with 21 teeth, a 15 mm finished bore, and a pressure angle of 20°. It is manufactured from S45C steel with a tooth hardness under 194 HB and complies with JIS Grade N8 precision (JIS B1702-1:1998). The gear has a cylindrical module of 3, a tooth width of 7.5 mm, and includes a keyway conforming to JIS B1301 (Js9 tolerance). The allowable torque is 1.11 N⋅m for the base variant, with a rated torque of 0.91 N⋅m after accounting for bore modification. Backlash is specified as 0.18⋅0.38 mm, and the gear includes a set screw for the tapped hole, which is counterbored. The product is available only on request, with a lead time of up to five working days and a maximum order quantity of 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-21J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-21J15
Metal Spur Gears (metric) KSS3-21J15
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore - KSS3-21J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore
KSS3-21J15
Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore KSS3-21J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-21J15 KSS3-21J15
Product Name Metal Spur Gears (metric) Module 3, 21 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 21 21
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 72 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05072 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details