The KSS3-20J25 is a steel spur gear with 25 teeth, a module of 3, and a 25mm bore diameter, designed for power transmission. It has a pressure angle of 20°, full-depth teeth, and is made from S45C steel. The gear is precision-grade JIS N8 (JIS B1702-1:1998) and includes a keyway conforming to JIS B1301 (Js9 tolerance). The bore is sized for a 8×3.3mm keyway and uses an M6 screw for mounting. The allowable torque is 0.71 N·m. Backlash is specified as 0.14~0.32 mm. Secondary operations that reduce tooth width are not recommended due to precision and strength concerns.
Module 3, 20 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-20J25 | KSS3-20J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |