KSS3-20J22 is a module 3, 22-tooth steel spur gear made from S45C material with a 20° pressure angle and standard full-depth teeth, conforming to JIS Grade N8 precision (JIS B1702-1:1998). It features a 6 mm wide keyway with an M5 keyseat, a 22 mm finished bore, and a tooth width of 7.5 mm, with a theoretical backlash range of 0.18~0.38 mm. The allowable torque is 0.75 N·m. Keyways conform to JIS B1301 Js9 tolerance, and the gear is not black oxide coated if modified. Secondary operations that reduce tooth width are not recommended. This variant requires a lead time of up to 5 working days and is available in quantities of 1 to 20 units per order.
Module 3, 20 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-20J22 | KSS3-20J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |