QTC METRIC GEARS Metal Spur Gears (metric) KSS3-20J20

Description
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSS3-20J20 is a Module 3, 20-tooth steel spur gear with a 20mm bore, featuring a 20° pressure angle and JIS grade N8 precision (JIS B1702-1:1998). It is made from S45C steel with a tooth hardness of less than 194HB, a keyway conforming to JIS B1301 (Js9 tolerance), and a 6mm x 2.8mm keyway slot with an M5 set screw. The gear has a face width of 7.5mm, an allowable torque of 0.96 N·m, and a theoretical backlash of 0.18 to 0.38 mm. The product is available as a special-order variant with a lead time of up to five working days. No black oxide coating is applied to modified areas.

Datasheet Summary
Powered by GS/AI

The KSS3-20J20 is a Module 3, 20-tooth steel spur gear with a 20mm bore, featuring a 20° pressure angle and JIS grade N8 precision (JIS B1702-1:1998). It is made from S45C steel with a tooth hardness of less than 194HB, a keyway conforming to JIS B1301 (Js9 tolerance), and a 6mm x 2.8mm keyway slot with an M5 set screw. The gear has a face width of 7.5mm, an allowable torque of 0.96 N·m, and a theoretical backlash of 0.18 to 0.38 mm. The product is available as a special-order variant with a lead time of up to five working days. No black oxide coating is applied to modified areas.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-20J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-20J20
Metal Spur Gears (metric) KSS3-20J20
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore - KSS3-20J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore
KSS3-20J20
Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore KSS3-20J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-20J20 KSS3-20J20
Product Name Metal Spur Gears (metric) Module 3, 20 Tooth Mild Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 20 20
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 28 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 28
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details