Steel spur gear with 19 teeth, module 3, 20° pressure angle, made from S45C material, precision grade JIS N8 (JIS B1702-1:1998), with a 19 mm bore sized for a 6 × 2.8 mm keyway and M5 tapped hole, 7.5 mm face width, and allowable torque of 0.96 N·m. Backlash ranges from 0.18 to 0.38 mm. The part is part of the KSS series, available as an order-specific variant with lead time and quantity constraints.
Module 3, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-20J19 | KSS3-20J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |