KSS3-20J18 is a steel spur gear with 18 teeth, a 6 mm × 2.8 mm keyway, an M5 shaft hole, and a 7.5 mm face width, part of the KSS Module 3 series. It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and meets JIS Grade N8 precision per JIS B1702-1:1998. The gear has a theoretical backlash of 0.14~0.32 mm and an allowable torque of 0.80 N·m under standard usage conditions. Keyways conform to JIS B1301 Js 9 tolerance. This variant includes a tapped hole, with a set screw included. Secondary operations that reduce tooth width are discouraged due to impact on precision and strength.
Module 3, 20 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-20J18 | KSS3-20J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 20 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |