KSS3-19J25 is a Module 3 steel spur gear with 25 teeth, a 25 mm finished bore, and an M5 threaded hole for set screw fastening. It is made of S45C steel, has a 20° pressure angle, standard full-depth teeth, and complies with JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth hardness less than 194 HB, a backlash range of 0.14-0.32 mm, and an allowable torque of 0.60 N·m. The set screw is included, and keyways conform to JIS B1301 Js9 tolerance.
Module 3, 19 Tooth Mild Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-19J25 | KSS3-19J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 19 Tooth Mild Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |