KSS3-19J18 is a Module 3, 19-tooth steel spur gear with a 6 x 2.8 mm keyway and M5 tapped hole, made from S45C material with JIS grade N8 precision. It has a 19 mm finished bore, 20° pressure angle, standard full-depth teeth, and a tooth hardness of less than 194 HB. The gear has a backlash of 0.69 mm in the normal direction, an axial width of 14.7 mm, a weight of 0.91 kg, and a maximum allowable torque of 7.5 N·m under assumed usage conditions. A set screw is included, but for secure fastening, dowel pins are recommended. Secondary operations narrowing tooth width are discouraged as they affect precision and strength.
Module 3, 19 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-19J18 | KSS3-19J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 19 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |