The KSS3-18J22 is a steel spur gear in the KSS Module 3 series with 22 teeth, a finished bore of 22 mm, and a keyway according to JIS B1301 (Js 9 tolerance). It is made of S45C steel with a tooth hardness of less than 194 HB, has a 20° pressure angle, and standard full-depth teeth. The gear has a face width of 15 mm and a thickness of 32 mm. Backlash values are specified in the normal direction for a pair of identical gears in mesh. The part includes a set screw (M5 x 7.5 mm) for shaft fastening, though its use is restricted to light-load applications. Allowable torque and durability ratings are calculated under assumed usage conditions. Secondary operations that reduce tooth width are discouraged as they impair precision and strength.
Module 3, 18 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-18J22 | KSS3-18J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |