KSS3-18J19 is a steel spur gear in the KSS Module 3 series, with 18 teeth, a 19 mm finished bore, and a keyway machined to JIS B1301 Js9 tolerance. It is made of S45C steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth hardness of less than 194 HB, a tooth width of 15 mm, and an overall diameter of 133 mm. The bore is designed for use with a M5 set screw, and the part includes a set screw. Backlash is specified as 0.58 mm. The gear is not black oxide coated in the reworked bore area.
Module 3, 18 Tooth Mild Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-18J19 | KSS3-18J19 |
| Product Name | Metal Spur Gears (metric) | Module 3, 18 Tooth Mild Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |