QTC METRIC GEARS Metal Spur Gears (metric) KSS3-18J17

Description
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-18J17 is a steel spur gear with 18 teeth, a 17 mm finished bore, and an M4 set screw for shaft mounting. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth width of 15 mm, a module of 3, and an overall diameter of 54 mm. It is designed for light-load applications and includes a set screw; secure fastening requires dowel pins in addition. Backlash is specified as 0.60 mm, and the allowable torque is 0.60 N·m under assumed usage conditions.

Datasheet Summary
Powered by GS/AI

KSS3-18J17 is a steel spur gear with 18 teeth, a 17 mm finished bore, and an M4 set screw for shaft mounting. It is made of S45C steel with a tooth hardness of less than 194 HB, features a 20° pressure angle, and complies with JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth width of 15 mm, a module of 3, and an overall diameter of 54 mm. It is designed for light-load applications and includes a set screw; secure fastening requires dowel pins in addition. Backlash is specified as 0.60 mm, and the allowable torque is 0.60 N·m under assumed usage conditions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-18J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-18J17
Metal Spur Gears (metric) KSS3-18J17
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore - KSS3-18J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore
KSS3-18J17
Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore KSS3-18J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-18J17 KSS3-18J17
Product Name Metal Spur Gears (metric) Module 3, 18 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 95 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04095 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details