KSS3-17J22 is a Module 3 steel spur gear with 22 teeth, a 6 x 2.8 mm keyway, an M5 tapped hole, and a 15 mm hub width, made from S45C material with JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash of 0.48 mm. The gear has a shaft bore diameter of 17 mm, a pitch diameter of 48 mm, and a tooth width of 15 mm. It is rated for a maximum allowable torque of 0.48 N·m under assumed usage conditions. The keyway conforms to JIS B1301 standard with Js9 tolerance, and the product includes a set screw. Secondary operations that reduce tooth width are not recommended, as they affect precision and strength.
Module 3, 17 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-17J22 | KSS3-17J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 17 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |