KSS3-17J18 is a steel spur gear from the KSS3 series, with 17 teeth, a 18 mm bore, and an M4 set screw for shaft mounting. It is made of S45C steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a tooth hardness less than 194 HB and a backlash of 0.52 mm. It includes a set screw and is designed for light-load applications. The module is 3, with a tooth width of 15 mm and overall dimensions of 122 mm outer diameter, 6.93 mm pitch diameter, and 12.4 mm face width.
Module 3, 17 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-17J18 | KSS3-17J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 17 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |