The KSS3-17J17 is a steel spur gear in the KSS Series, with 17 teeth, a 17 mm finished bore, and a 6 mm keyway slot with a 2.8 mm depth, fitted with an M5 set screw. It is made of S45C steel, has a 20° pressure angle, and adheres to JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth hardness of less than 194 HB, is designed for a 30 mm face width, and has a theoretical backlash of 0.54 mm. It is rated for a maximum allowable torque of 0.54 N·m under assumed usage conditions.
Module 3, 17 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-17J17 | KSS3-17J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 17 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |