The KSS3-16J22 is a metal spur gear with a module of 3 and 16 teeth, designed for precision applications. It features a finished bore of 22mm, making it suitable for various shaft sizes. The gear is constructed from S45C steel, which provides a balance of strength and durability. It has a pressure angle of 20° and standard full-depth gear teeth, ensuring efficient power transmission. The tooth hardness is less than 194HB, which contributes to its wear resistance. This gear is classified under JIS grade N8, indicating a high level of precision. The KSS3-16J22 is part of a series that may require a lead time for orders, particularly for custom configurations.
Module 3, 16 Tooth Mild Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-16J22 | KSS3-16J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Mild Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |