KSS3-16J18 is a steel spur gear in the KSS Module 3 series, with 16 teeth, an 18 mm bore, and an M5 set screw for shaft mounting. It has a 20° pressure angle, is made of S45C steel, and meets JIS grade N8 precision (JIS B1702-1:1998). The gear has a tooth width of 15 mm and a backlash range of 0.14-0.32 mm. The set screw is specified as 6 x 2.8 mm, with a torque rating of 0.46 N·m. It is designed for light-duty applications with a maximum allowable hardness of less than 194 HB.
Module 3, 16 Tooth Mild Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-16J18 | KSS3-16J18 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Mild Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |