KSS3-16J17 is a steel spur gear with 16 teeth, a 17 mm finished bore, and an M4 set screw for shaft mounting. It is made of S45C steel, has a 20° pressure angle, and conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. The gear has a tooth width of 15 mm and a hub diameter of 45 mm. Backlash is specified as 0.47 mm in the normal direction for a matched pair. Set screw size is M4 with a depth of 7.5 mm. The gear is not black oxide coated in areas modified by secondary operations. Maximum allowable torque is 0.47 N·m under assumed usage conditions. Keyway dimensions comply with JIS B1301 Js9 tolerance. This part is available on request with a lead time of up to 5 working days, and is limited to 1-20 units per order.
Module 3, 16 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-16J17 | KSS3-16J17 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Mild Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |