KSS3-16 is a Module 3 steel spur gear with 16 teeth, plain bore, and a pressure angle of 20°. It is made of S45C material with a tooth hardness of less than 194HB, and conforms to JIS grade N8 (JIS B1702-1:1998). The gear has a tooth width of 15 mm, outer diameter of 45 mm, and hub diameter of 30 mm. The allowable torque is 0.50 N⋅m. It is designed for use with standard full-depth teeth and includes a set screw for shaft attachment. The part is available with optional keyways per JIS B1301 standards.
Module 3, 16 Tooth Mild Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-16 | KSS3-16 |
| Product Name | Metal Spur Gears (metric) | Module 3, 16 Tooth Mild Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |