QTC METRIC GEARS Metal Spur Gears (metric) KSS3-15J17

Description
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-15J17 is a steel spur gear in the KSS Module 3 series, with 15 teeth, a 17 mm finished bore, and a JIS grade N8 precision rating. It is made of S45C steel, has a 20° pressure angle, and uses a set screw for shaft mounting (M4, 5×2.3 mm). The gear has a tooth width of 15 mm and a bore tolerance per JIS B1301 (Js9). Backlash is specified at 0.41 mm. The allowable torque is 3.12 N·m for continuous operation and 5.23 N·m for peak load.

Datasheet Summary
Powered by GS/AI

KSS3-15J17 is a steel spur gear in the KSS Module 3 series, with 15 teeth, a 17 mm finished bore, and a JIS grade N8 precision rating. It is made of S45C steel, has a 20° pressure angle, and uses a set screw for shaft mounting (M4, 5×2.3 mm). The gear has a tooth width of 15 mm and a bore tolerance per JIS B1301 (Js9). Backlash is specified at 0.41 mm. The allowable torque is 3.12 N·m for continuous operation and 5.23 N·m for peak load.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-15J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-15J17
Metal Spur Gears (metric) KSS3-15J17
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore - KSS3-15J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore
KSS3-15J17
Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore KSS3-15J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-15J17 KSS3-15J17
Product Name Metal Spur Gears (metric) Module 3, 15 Tooth Mild Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5216222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details