QTC METRIC GEARS Metal Spur Gears (metric) KSS3-15J16

Description
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSS3-15J16 is a steel spur gear from the KSS Module 3 series with 16 teeth, a 5 mm x 2.3 mm keyway, an M4 bore, and a 7.5 mm hub length. It is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.42 N·m, and the theoretical backlash is 0.14 to 0.32 mm. Keyways conform to JIS B1301 (Js 9 tolerance). A set screw is included for shaft fastening, though it is intended only for light loads. Secondary operations that reduce tooth width are not recommended as they compromise precision and strength.

Datasheet Summary
Powered by GS/AI

KSS3-15J16 is a steel spur gear from the KSS Module 3 series with 16 teeth, a 5 mm x 2.3 mm keyway, an M4 bore, and a 7.5 mm hub length. It is made of S45C steel with a tooth hardness of less than 194 HB and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a 20° pressure angle and standard full-depth teeth. The allowable torque is 0.42 N·m, and the theoretical backlash is 0.14 to 0.32 mm. Keyways conform to JIS B1301 (Js 9 tolerance). A set screw is included for shaft fastening, though it is intended only for light loads. Secondary operations that reduce tooth width are not recommended as they compromise precision and strength.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSS3-15J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSS3-15J16
Metal Spur Gears (metric) KSS3-15J16
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore - KSS3-15J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore
KSS3-15J16
Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore KSS3-15J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSS3-15J16 KSS3-15J16
Product Name Metal Spur Gears (metric) Module 3, 15 Tooth Mild Steel Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 5216070 - RS Components, Ltd.
Specs
Number of Teeth 40
Design Metric
Material Pom
View Details