KSS3-15J15 is a module 3, 15-tooth steel spur gear made of S45C material, with a 15 mm finished bore, M4 set screw, and 5 mm x 2.3 mm keyway. It has a 20° pressure angle, standard full-depth teeth, JIS grade N8 precision (JIS B1702-1: 1998), and a maximum allowable torque of 0.43 N·m. The gear has a tooth hardness of less than 194 HB and a theoretical backlash of 0.14 to 0.32 mm. The set screw is included, and the product is designed for light load applications. Use of dowel pins is recommended for secure shaft fastening.
Module 3, 15 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-15J15 | KSS3-15J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 15 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |