KSS3-14J15 is a steel spur gear with 14 teeth, a 15 mm finished bore, and an M4 set screw for shaft mounting. It is made of S45C steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). The gear has a module of 1.5, a tooth width of 15 mm, and a maximal allowable torque of 0.35 N·m under assumed usage conditions. Backlash is specified as a theoretical value for identical gear pairs. The part includes a set screw and is compatible with JIS B1301 keyway standards. The assembled bore diameter and keyway dimensions are standardized for this series variant.
Module 3, 14 Tooth Mild Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSS3-14J15 | KSS3-14J15 |
| Product Name | Metal Spur Gears (metric) | Module 3, 14 Tooth Mild Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Carbon Steel |